Altech Corp. AL Series Enclosures 150-001

Description
Enclosure, Cast Aluminum, Dark Gray
Request a Quote Datasheet
Description
Enclosure, Cast Aluminum, Dark Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AL Series Enclosures - 150-001 - Altech Corp.
Flemington, NJ, USA
AL Series Enclosures
150-001
AL Series Enclosures 150-001
Enclosure, Cast Aluminum, Dark Gray

Enclosure, Cast Aluminum, Dark Gray

Buy Now Datasheet
Enclosures, Boxes, & Cases - 150-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
150-001
Enclosures, Boxes, & Cases 150-001
AL55-3, Aluminum Enclosure

AL55-3, Aluminum Enclosure

Buy Now
Enclosure, Aluminum; Cast Aluminum, Al Si 12; 1.97 in.; 1.77 in.; 1.18 in. - 70075184 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Aluminum; Cast Aluminum, Al Si 12; 1.97 in.; 1.77 in.; 1.18 in.
70075184
Enclosure, Aluminum; Cast Aluminum, Al Si 12; 1.97 in.; 1.77 in.; 1.18 in. 70075184
Al Si 12, Silver Gray, Temperature Range -40 to 100 °C, Cast Aluminum Enclosures Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications. Standard Color: Gray IP 65; NEMA 4X Protection Stainless Steel Cover Screws Copper Plated Ground Screws

Al Si 12, Silver Gray, Temperature Range -40 to 100 °C, Cast Aluminum Enclosures
Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications.

  • Standard Color: Gray
  • IP 65; NEMA 4X Protection
  • Stainless Steel Cover Screws
  • Copper Plated Ground Screws
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 150-001 150-001 70075184
Product Name AL Series Enclosures Enclosures, Boxes, & Cases Enclosure, Aluminum; Cast Aluminum, Al Si 12; 1.97 in.; 1.77 in.; 1.18 in.
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 1.97 inch (50.04 mm) 1.97 inch (50.04 mm)
Width 1.77 inch (44.96 mm) 1.77 inch (44.96 mm)
Depth 1.18 inch (29.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 116-507 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers
TG Series Enclosures - 100-409-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
Push Buttons/ 22mm Polycarbonate Enclosures - 153-905 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
TG Series Enclosures - 100-908-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
3 suppliers