Altech Corp. TG Series Enclosures 100-409-91

Description
Enclosure, ABS, Gray, smooth walls
Request a Quote
Description
Enclosure, ABS, Gray, smooth walls
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Enclosure made of ABS with a gray cover, rated for protection level IP67 and UL TYPE 4X/12, with dimensions of 202 x 152 x 90 mm (7.95 x 5.98 x 3.54 in.). Features include smooth sidewalls, an integrated cover retainer, a 175 x 125 x 0.4 mm recess in the cover, and a polyurethane gasket. Operating temperature range is -40°C to 80°C (-40°F to 176°F). UL recognized.

Datasheet Summary
Powered by GS/AI

Enclosure made of ABS with a gray cover, rated for protection level IP67 and UL TYPE 4X/12, with dimensions of 202 x 152 x 90 mm (7.95 x 5.98 x 3.54 in.). Features include smooth sidewalls, an integrated cover retainer, a 175 x 125 x 0.4 mm recess in the cover, and a polyurethane gasket. Operating temperature range is -40°C to 80°C (-40°F to 176°F). UL recognized.

Suppliers

Company
Product
Description
Supplier Links
TG Series Enclosures - 100-409-91 - Altech Corp.
Flemington, NJ, USA
TG Series Enclosures
100-409-91
TG Series Enclosures 100-409-91
Enclosure, ABS, Gray, smooth walls

Enclosure, ABS, Gray, smooth walls

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Industrial Enclosures
Product Number 100-409-91
Product Name TG Series Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
Width 5.98 inch (152 mm)
Depth 3.54 inch (89.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-505-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
TK Series Enclosures - 105-904 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
4 suppliers
TG Series Enclosures - 100-404-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
TK Series Enclosures - 105-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers