Altech Corp. Terminal Blocks 40.404

Description
Terminal Strip, Panel Mount, ATS6/4
Request a Quote
Description
Terminal Strip, Panel Mount, ATS6/4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 40.404 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
40.404
Terminal Blocks 40.404
Terminal Strip, Panel Mount, ATS6/4

Terminal Strip, Panel Mount, ATS6/4

Buy Now
Fort Worth, TX, USA
Terminal Strip 20-8 AWG (UL), 18-10 AWG(CSA), 6 mm (VDE) 2 Flat 44 mm
70078041
Terminal Strip 20-8 AWG (UL), 18-10 AWG(CSA), 6 mm (VDE) 2 Flat 44 mm 70078041
Feed-Through Flat Base Terminal Strip For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.

Feed-Through Flat Base Terminal Strip

  • For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements
  • Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw
    Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 40.404 70078041
Product Name Terminal Blocks Terminal Strip 20-8 AWG (UL), 18-10 AWG(CSA), 6 mm (VDE) 2 Flat 44 mm
Mounting Options Panel Mount; Terminal Strip Panel Mount; Terminal Strip
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Terminal Block Type Dual level
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 607-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 2
Body Material Phenolic, XP
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.01 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details