Altech Corp. Terminal Blocks 40.208

Description
Terminal Strip, Panel Mount, ATS2.5/8
Request a Quote Datasheet
Description
Terminal Strip, Panel Mount, ATS2.5/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 40.208 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
40.208
Terminal Blocks 40.208
Terminal Strip, Panel Mount, ATS2.5/8

Terminal Strip, Panel Mount, ATS2.5/8

Buy Now
Fort Worth, TX, USA
Terminal Strip 22-10 AWG (UL), 18-12 AWG (CSA), 2.5 mm (VDE) 2 Flat 77 mm
70078036
Terminal Strip 22-10 AWG (UL), 18-12 AWG (CSA), 2.5 mm (VDE) 2 Flat 77 mm 70078036
Feed-Through Flat Base Terminal Strip For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.

Feed-Through Flat Base Terminal Strip

  • For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements
  • Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw
    Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.
Supplier's Site
Barrier Terminal Blocks - 40.208 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
40.208
Barrier Terminal Blocks 40.208
Barrier Terminal Blocks TS2.5/8wp 77.0mm Eurostrip

Barrier Terminal Blocks TS2.5/8wp 77.0mm Eurostrip

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 40.208 70078036 40.208
Product Name Terminal Blocks Terminal Strip 22-10 AWG (UL), 18-12 AWG (CSA), 2.5 mm (VDE) 2 Flat 77 mm Barrier Terminal Blocks
Mounting Options Panel Mount; Terminal Strip Panel Mount; Terminal Strip
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark VDE Component Mark; RoHS Compliant
Terminal Block Type Dual level Barrier Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-08A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Type 92.33 - Panel mount solder socket - 9233 - Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PBE Turret Terminal Board - 607-9 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 9
Body Material Phenolic, XP
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details