The 2ASL5LB-4-024 is a 22 mm LED illuminated metal selector switch operator from Altech Corp. It features a spring return mechanism and is designed for use in various applications requiring a reliable and durable control interface. The switch is rated for 24 VAC/DC operation and is suitable for NEMA Type 4X environments, making it resistant to dust and water ingress. This model includes a bulb holder and an LED bulb, providing visual indication of the switch's status. The operator can accommodate up to four switch contacts, which are sold separately, allowing for customization based on specific circuit requirements. The heavy-duty contact blocks are available with silver or gold-plated contacts, ensuring compatibility with different electrical needs. Engineers looking for a robust and versatile selector switch for their projects may find this product suitable due to its durable construction and customizable options.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
Selector with bulb holder, LED bulb and mounting bracket
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 2ASL5LB-4-024 | 2ASL5LB-4-024 |
| Product Name | 22mm Illuminated Selector Push Buttons | Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators |
| Switch Type | Selector Switch | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Maintained Contact |