Altech Corp. Manual Motor Single Pole Controllers Circuit Breakers 1G12UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Single Pole Controllers Circuit Breakers - 1G12UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Single Pole Controllers Circuit Breakers
1G12UM
Manual Motor Single Pole Controllers Circuit Breakers 1G12UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1G12UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1G12UM
Circuit Breakers 1G12UM
1G12UM, 12A CIRCUIT BREAKER

1G12UM, 12A CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 12A;DIN RAIL;1 POLE;DUAL TERM;G - 70076138 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 12A;DIN RAIL;1 POLE;DUAL TERM;G
70076138
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 12A;DIN RAIL;1 POLE;DUAL TERM;G 70076138
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 12A;DIN RAIL;1 POLE;DUAL TERM;G

CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 12A;DIN RAIL;1 POLE;DUAL TERM;G

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1G12UM 1G12UM 70076138
Product Name Manual Motor Single Pole Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 12A;DIN RAIL;1 POLE;DUAL TERM;G
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 12 amps 12 amps 12 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1CU40M - Powell Electronics, Inc.
Specs
Rated Current 40 amps
View Details
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B16UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 16 amps
View Details
2 suppliers
Circuit Breakers & Accessories - 002243004 - Powell Electronics, Inc.
Specs
Rated Current 10 amps
View Details
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU10L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers