The 1BU1R is a single-pole, DIN rail-mounted supplementary protector with thermal-magnetic tripping, rated for 480Y/277V AC at 50/60 Hz and a 10kA short circuit withstand capacity. It features a positive trip indicator, accepts 14-18 AWG copper wire with terminal torque ratings of 17.5 lb-in and 25 lb-in, and operates from -25°C to 60°C. The B-characteristic trip curve is suited for lighting, business equipment, and sensitive electronics. The device complies with UL1077, has an electrical life of 6,000 cycles, and meets IP20 protection at the front window. It operates without a back-up fuse up to 10kA at 1A rated current.
Features:
UL1077 Recognized Supplementary Protector
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1BU1R | 1BU1R | 70075598 |
| Product Name | Single Pole Supplementary B-Trip Circuit Breakers | Circuit Breakers & Accessories | Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 1A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;B |
| Rated AC Voltage | 277 to 480 volts | 277 volts | |
| Rated Current | 1 amps | 1 amps | 1 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 1 | 1 | |
| Features | Trip Indicator |