Altech Corp. Manual Motor Triple Pole Controllers Circuit Breakers 3G30UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Triple Pole Controllers Circuit Breakers - 3G30UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Triple Pole Controllers Circuit Breakers
3G30UM
Manual Motor Triple Pole Controllers Circuit Breakers 3G30UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 3G30UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
3G30UM
Circuit Breakers & Accessories 3G30UM
3G30UM, 30A, MCB, G CHAR

3G30UM, 30A, MCB, G CHAR

Buy Now
Circuit Breakers - 1920-1553-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1553-ND
Circuit Breakers 1920-1553-ND
Circuit Breaker Thermal Magnetic 30A 480V AC DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 30A 480V AC DC Lever DIN Rail

Buy Now Datasheet
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 30A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G - 70076377 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 30A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G
70076377
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 30A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G 70076377
UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload protection. They also can be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps. Altech/ABL SURSUM V-EA miniature DIN rail mount circuit breakers provide an opportunity for major cost and installation time savings and superior circuit protection. Six trip characteristics are UL® listed. All trip characteristics are internationally defined and accepted. The “G” characteristic matches USA and Canadian thermal/magnetic trip norms. All rated currents have the same housing dimensions and terminal sizes. The V-EA can be loaded with full rated current (100% breaker). Recognized with Line/Load reversibility, i.e., power feed can be field or factory wired to the screw-cage clamp terminals at the “top,” range 18 AWG to 3 AWG, or at the “bottom,” range 18 AWG to 2 AWG. The V-EA/U is intended for OEM industrial applications. Technical Specifications. Voltage Rating: 480Y/277 VAC (480 VAC phase-to-phase, 277 VAC phase-to-ground/neut ral). Interrupting Capacity: 10 kA with UL® listed RK5 back-up fuse or MCCB. Electrical/Mechanica l Endurance: 10,000 ON/OFF operations. Calibration Temperature: 40°C (104°F). Terminal Tightening Torque: 20 in.-lb. International Approvals: For various trip characteristics and rated currents, Germanischer Lloyd, SEV, SEMKO, NEMKO, etc. VDE approved on up to 25 A on B, C, and D-trip. CE mark is standard. G*-Characteristic — Thermal one-hour trip zone 1.05-1.35 times rated current (RC): Magnetic 100 ms trip boundary 8 to 10 times RC. Three Pole UL508 Listed V-EA Miniature Circuit Breakers/Manual Motor Controllers Rated Current: 30 A 480 Y/277 VAC, 50/60 Hz 10 kA Short Circuit 35 mm DIN Rail Mount Thermal Magnetic

UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload protection. They also can be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps. Altech/ABL SURSUM V-EA miniature DIN rail mount circuit breakers provide an opportunity for major cost and installation time savings and superior circuit protection. Six trip characteristics are UL® listed. All trip characteristics are internationally defined and accepted. The “G” characteristic matches USA and Canadian thermal/magnetic trip norms. All rated currents have the same housing dimensions and terminal sizes. The V-EA can be loaded with full rated current (100% breaker). Recognized with Line/Load reversibility, i.e., power feed can be field or factory wired to the screw-cage clamp terminals at the “top,” range 18 AWG to 3 AWG, or at the “bottom,” range 18 AWG to 2 AWG. The V-EA/U is intended for OEM industrial applications. Technical Specifications. Voltage Rating: 480Y/277 VAC (480 VAC phase-to-phase, 277 VAC phase-to-ground/neutral). Interrupting Capacity: 10 kA with UL® listed RK5 back-up fuse or MCCB. Electrical/Mechanical Endurance: 10,000 ON/OFF operations. Calibration Temperature: 40°C (104°F). Terminal Tightening Torque: 20 in.-lb. International Approvals: For various trip characteristics and rated currents, Germanischer Lloyd, SEV, SEMKO, NEMKO, etc. VDE approved on up to 25 A on B, C, and D-trip. CE mark is standard. G*-Characteristic — Thermal one-hour trip zone 1.05-1.35 times rated current (RC): Magnetic 100 ms trip boundary 8 to 10 times RC.

  • Three Pole
  • UL508 Listed V-EA Miniature Circuit Breakers/Manual Motor Controllers
  • Rated Current: 30 A 480 Y/277 VAC, 50/60 Hz
  • 10 kA Short Circuit
  • 35 mm DIN Rail Mount
  • Thermal Magnetic
Supplier's Site
ALTH Miniature - 3G30UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
3G30UM
ALTH Miniature 3G30UM
508 480Y/277AC Breaker 3P G TRP 30A UL

508 480Y/277AC Breaker 3P G TRP 30A UL

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3G30UM 3G30UM 1920-1553-ND 70076377 3G30UM
Product Name Manual Motor Triple Pole Controllers Circuit Breakers Circuit Breakers & Accessories Circuit Breakers CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 30A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;G ALTH Miniature
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 30 amps 30 amps 30 amps 30 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 002243001 - Powell Electronics, Inc.
Specs
Rated Current 2 amps
View Details
Single Pole Supplementary D-Trip Circuit Breakers - 1DU5R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B6UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 6 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU3R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers