Altech Corp. Single Pole E-Trip Manual Motor Controllers Circuit Breakers 1E4UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E4UM - Altech Corp.
Flemington, NJ, USA
Single Pole E-Trip Manual Motor Controllers Circuit Breakers
1E4UM
Single Pole E-Trip Manual Motor Controllers Circuit Breakers 1E4UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1E4UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1E4UM
Circuit Breakers 1E4UM
1E4UM, 4A, CIRCUIT BREAKER

1E4UM, 4A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 4A;DIN RAIL;1 POLE;DUAL TERM;E - 70076127 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 4A;DIN RAIL;1 POLE;DUAL TERM;E
70076127
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 4A;DIN RAIL;1 POLE;DUAL TERM;E 70076127
CIRC BRKR;UL508;THERM/MAG ;TOGL;CUR-RTG 4A;DIN RAIL;1 POLE;DUAL TERM;E

CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 4A;DIN RAIL;1 POLE;DUAL TERM;E

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1E4UM 1E4UM 70076127
Product Name Single Pole E-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 4A;DIN RAIL;1 POLE;DUAL TERM;E
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 4 amps 4 amps 25 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary C-Trip Circuit Breakers - 1CU13R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E2.5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 2.5 amps
View Details
2 suppliers
Circuit Breakers & Accessories - 09146601 - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details