Altech Corp. Triple Pole Supplementary D-Trip Circuit Breakers 3DU3R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Pole Supplementary D-Trip Circuit Breakers - 3DU3R - Altech Corp.
Flemington, NJ, USA
Triple Pole Supplementary D-Trip Circuit Breakers
3DU3R
Triple Pole Supplementary D-Trip Circuit Breakers 3DU3R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 3DU3R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
3DU3R
Circuit Breakers & Accessories 3DU3R
3DU3R, 3A,MCB,DCHAR,3POLE

3DU3R, 3A,MCB,DCHAR,3POLE

Buy Now
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 3A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D - 70075757 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 3A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D
70075757
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 3A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D 70075757
Circuit Breaker;Therm/Mag;Hn dl;Cur-Rtg 3A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D

Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 3A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3DU3R 3DU3R 70075757
Product Name Triple Pole Supplementary D-Trip Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 3A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D
Rated AC Voltage 277 to 480 volts 277 volts
Rated Current 3 amps 3 amps 3 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 3 3
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D4DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU30L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D - 70076926 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 24 volts
Rated Current 30 amps
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C2DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers