Altech Corp. Single Pole D-Trip Supplementary Circuit Breakers 1D12UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1D12UR is a single-pole, DIN rail-mounted supplementary protector with a D-trip characteristic, rated for 12A at 277V AC or 480Y/277V AC. It has a thermal-magnetic trip mechanism, 10kA short circuit withstand capacity with no backup fuse, and operates within an ambient temperature range of -25°C to +70°C. The device is UL1077 recognized and features a width of 17.5mm per pole. Terminals accept 18-3 AWG copper wire on the top and 18-2 AWG on the bottom, with a torque range of 2-2.5 Nm. Its electrical life is 6,000 cycles and mechanical life is 10,000 cycles, and it meets IP20 protection standards. The 1D12UR is designed for applications including control transformers, power supplies, and reactive loads.

Datasheet Summary
Powered by GS/AI

The 1D12UR is a single-pole, DIN rail-mounted supplementary protector with a D-trip characteristic, rated for 12A at 277V AC or 480Y/277V AC. It has a thermal-magnetic trip mechanism, 10kA short circuit withstand capacity with no backup fuse, and operates within an ambient temperature range of -25°C to +70°C. The device is UL1077 recognized and features a width of 17.5mm per pole. Terminals accept 18-3 AWG copper wire on the top and 18-2 AWG on the bottom, with a torque range of 2-2.5 Nm. Its electrical life is 6,000 cycles and mechanical life is 10,000 cycles, and it meets IP20 protection standards. The 1D12UR is designed for applications including control transformers, power supplies, and reactive loads.

Suppliers

Company
Product
Description
Supplier Links
Single Pole D-Trip Supplementary Circuit Breakers - 1D12UR - Altech Corp.
Flemington, NJ, USA
Single Pole D-Trip Supplementary Circuit Breakers
1D12UR
Single Pole D-Trip Supplementary Circuit Breakers 1D12UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 1D12UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1D12UR
Circuit Breakers & Accessories 1D12UR
1D12UR, 12A, MCB, D CHAR

1D12UR, 12A, MCB, D CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 1D12UR 1D12UR
Product Name Single Pole D-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 12 amps 12 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C32UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 32 amps
View Details
2 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C3UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E8UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 8 amps
View Details
2 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B63UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 63 amps
View Details
2 suppliers