Altech Corp. Manual Motor Single Pole Controllers Circuit Breakers 1D50UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Single Pole Controllers Circuit Breakers - 1D50UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Single Pole Controllers Circuit Breakers
1D50UM
Manual Motor Single Pole Controllers Circuit Breakers 1D50UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1D50UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1D50UM
Circuit Breakers 1D50UM
1D50UM, 50A, CIRCUIT BREAKER

1D50UM, 50A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 50A;DIN RAIL;1 POLE;DUAL TERM;D - 70076103 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 50A;DIN RAIL;1 POLE;DUAL TERM;D
70076103
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 50A;DIN RAIL;1 POLE;DUAL TERM;D 70076103
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site
ALTH Miniature - 1D50UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1D50UM
ALTH Miniature 1D50UM
508 480Y/277AC Breaker 1P D TRP 50A UL

508 480Y/277AC Breaker 1P D TRP 50A UL

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1D50UM 1D50UM 70076103 1D50UM
Product Name Manual Motor Single Pole Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 50A;DIN RAIL;1 POLE;DUAL TERM;D ALTH Miniature
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 50 amps 50 amps 50 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1CU4M - Powell Electronics, Inc.
Specs
Rated Current 4 amps
View Details
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D5DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1DU20M - Powell Electronics, Inc.
Specs
Rated Current 20 amps
View Details
Circuit Breakers & Accessories - 1D7UR - Powell Electronics, Inc.
Specs
Rated Current 7 amps
View Details