Altech Corp. Miniature Molded Single Pole AC Case Circuit Breakers 1CU40L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1CU40L is a single-pole, thermal-magnetic, miniature molded case circuit breaker rated for 40A at 240V AC, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (green for off/tripped, red for on). It complies with UL489 and is rated for operation from -25°C to 60°C. Terminal torque is specified for 14-3 AWG (17.5 lb-in) and 18-16 AWG (25 lb-in) copper wire, with IP20 front protection. Electrical life is 6,000 cycles, and mechanical life is 10,000 cycles.

Datasheet Summary
Powered by GS/AI

The 1CU40L is a single-pole, thermal-magnetic, miniature molded case circuit breaker rated for 40A at 240V AC, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (green for off/tripped, red for on). It complies with UL489 and is rated for operation from -25°C to 60°C. Terminal torque is specified for 14-3 AWG (17.5 lb-in) and 18-16 AWG (25 lb-in) copper wire, with IP20 front protection. Electrical life is 6,000 cycles, and mechanical life is 10,000 cycles.

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU40L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Single Pole AC Case Circuit Breakers
1CU40L
Miniature Molded Single Pole AC Case Circuit Breakers 1CU40L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 1CU40L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1CU40L
Circuit Breakers & Accessories 1CU40L
1CU40L,40A MCB, C CHAR

1CU40L,40A MCB, C CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 1CU40L 1CU40L
Product Name Miniature Molded Single Pole AC Case Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 240 to 480 volts
Rated Current 40 amps 40 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Features Molded Case Circuit Breaker; Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D6UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 6 amps
View Details
4 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D3UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 3 amps
View Details
5 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C15UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1DU32M - Powell Electronics, Inc.
Specs
Rated Current 32 amps
View Details