Altech Corp. Single Pole Supplementary C-Trip Circuit Breakers 1CU63R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Supplementary C-Trip Circuit Breakers - 1CU63R - Altech Corp.
Flemington, NJ, USA
Single Pole Supplementary C-Trip Circuit Breakers
1CU63R
Single Pole Supplementary C-Trip Circuit Breakers 1CU63R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 1CU63R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1CU63R
Circuit Breakers & Accessories 1CU63R
1CU63R, 63A MCB, C CHAR

1CU63R, 63A MCB, C CHAR

Buy Now
Molded Case Circuit Breaker - 44066573 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
44066573
Molded Case Circuit Breaker 44066573
CIRCUIT BREAKER, 63 A, 277 VAC, C-CURVE, 1 POLE. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 63 A, 277 VAC, C-CURVE, 1 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1CU63R 1CU63R 44066573
Product Name Single Pole Supplementary C-Trip Circuit Breakers Circuit Breakers & Accessories Molded Case Circuit Breaker
Rated AC Voltage 277 to 480 volts 277 volts
Rated Current 63 amps 63 amps
Trip System Type Thermal Magnetic
Number of Poles 1 1
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole D-Trip Supplementary Circuit Breakers - 1D50UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 5 amps
View Details
2 suppliers
Circuit Breakers - 1C7UL - Powell Electronics, Inc.
Specs
Rated Current 7 amps
View Details
Din Rail Mount Circuit Breaker - 41175620 - Radwell International
Specs
Number of Poles 1
View Details