The Altech Corp. AC Single Pole D-Trip Miniature Molded Case Circuit Breaker, part number 1D1.6UL, is designed for use in AC applications with a rated current of 1.6A and a voltage rating of 277V AC. It features a thermal magnetic trip mechanism, providing reliable protection against overloads and short circuits. The device has a short circuit interrupting capacity of 10kA, making it suitable for various applications including low inrush motors and resistive loads. It is DIN rail mounted with a compact width of 17.5mm, allowing for efficient use of space in electrical panels. The breaker operates effectively within an ambient temperature range of -25°C to +70°C and has a mechanical life of 10,000 switching cycles. This product is UL listed and complies with IEC 60947-2 standards, ensuring its reliability and safety in electrical installations.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1D1.6UL | 1D1.6UL |
| Product Name | AC Single Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 1.6 amps | 1.6 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 1 | |
| Features | Molded Case Circuit Breaker |