Altech Corp. Terminal Blocks 39.8109

Description
PCB Terminal Push-In 9 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 9 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8109 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8109
Terminal Blocks 39.8109
PCB Terminal Push-In 9 Pole, 5.0mm

PCB Terminal Push-In 9 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 39.8109 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8109
Fixed Terminal Blocks 39.8109
Fixed Terminal Blocks PCB Terminal Push-In 9 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal Push-In 9 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8109 39.8109
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSQXX097 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 333059 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Tab Connection
View Details