Altech Corp. Terminal Blocks 39.5653

Description
PCB Terminal Fixed 3 Pole, Push-In, 5.00
Request a Quote Datasheet
Description
PCB Terminal Fixed 3 Pole, Push-In, 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5653 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5653
Terminal Blocks 39.5653
PCB Terminal Fixed 3 Pole, Push-In, 5.00

PCB Terminal Fixed 3 Pole, Push-In, 5.00

Buy Now
Fixed Terminal Blocks - 39.5653 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5653
Fixed Terminal Blocks 39.5653
Fixed Terminal Blocks PCB Terminal Fixed 3 Pole, Push-In, 5.00mm

Fixed Terminal Blocks PCB Terminal Fixed 3 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5653 39.5653
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-36D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 36
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Type 94.14 - PCB socket - 9414 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Turret Term Board - 15232 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
2 suppliers
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details