Keystone Electronics Corp. Turret Term Board 15232

Description
Part Number: 15232 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15232 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15232 is a turret terminal board made of glass epoxy (GEE), MIL-I-24768/27, Type G-10, with a maximum temperature rating of 300°F (155°C). It features 50 terminals arranged in a single row, with dimensions of 1.500 inches (38.1 mm) in width and 13.125 inches (333.4 mm) in length. The board is scored into five sections for easy separation and includes mounting holes in each section. Terminals are brass with tin plating per ASTM-B16 and MIL-T-10727.

Datasheet Summary
Powered by GS/AI

The 15232 is a turret terminal board made of glass epoxy (GEE), MIL-I-24768/27, Type G-10, with a maximum temperature rating of 300°F (155°C). It features 50 terminals arranged in a single row, with dimensions of 1.500 inches (38.1 mm) in width and 13.125 inches (333.4 mm) in length. The board is scored into five sections for easy separation and includes mounting holes in each section. Terminals are brass with tin plating per ASTM-B16 and MIL-T-10727.

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15232 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15232
Turret Term Board 15232
Part Number: 15232 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15232

  • # of Terminals: 50
  • Length: 13.125
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: 1.500 [38.1]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet
Terminal Board; 2; Glass Epoxy; Hot TinDipped; Board Mount; 13-1/8 in. - 70182497 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Board; 2; Glass Epoxy; Hot TinDipped; Board Mount; 13-1/8 in.
70182497
Terminal Board; 2; Glass Epoxy; Hot TinDipped; Board Mount; 13-1/8 in. 70182497
Material: Terminals: Hot Tin Dipped Brass Boards: Glass Epoxy (GEE) or Paper Base Epoxy (PBE)

  • Material: Terminals: Hot Tin Dipped Brass
  • Boards: Glass Epoxy (GEE) or Paper Base Epoxy (PBE)
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 15232 70182497
Product Name Turret Term Board Terminal Board; 2; Glass Epoxy; Hot TinDipped; Board Mount; 13-1/8 in.
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7697-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
Terminals - Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.187"), Solder Holes
View Details
Miniature Turret Term Board - 15068 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 50
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15408 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 38
Body Material Phenolic, XP
View Details