Altech Corp. Pluggable Terminal Blocks 39.2207

Description
Pluggable Terminal Blocks PCB Terminal Plug 7 Pole, Push-In, 3.81mm
Datasheet
Description
Pluggable Terminal Blocks PCB Terminal Plug 7 Pole, Push-In, 3.81mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39.2207 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.2207
Pluggable Terminal Blocks 39.2207
Pluggable Terminal Blocks PCB Terminal Plug 7 Pole, Push-In, 3.81mm

Pluggable Terminal Blocks PCB Terminal Plug 7 Pole, Push-In, 3.81mm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39.2207
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF103.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminals - 2844.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Type 95.P3 - Socket with Push-in terminals - 95P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details