Altech Corp. Terminal Blocks 38.5211

Description
PCB Terminal, Spring, 11 Pole, 10.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 11 Pole, 10.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.5211 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.5211
Terminal Blocks 38.5211
PCB Terminal, Spring, 11 Pole, 10.0mm

PCB Terminal, Spring, 11 Pole, 10.0mm

Buy Now
Fixed Terminal Blocks - 38.5211 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.5211
Fixed Terminal Blocks 38.5211
Fixed Terminal Blocks PCB Terminal, Spring, 11 Pole, 10.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 11 Pole, 10.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.5211 38.5211
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Blk/Strip Wiring Dev - 339253 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
# of Contacts 2
View Details
Barrier Strips - 1-1546296-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details