Altech Corp. Metric Pin Spacing Headers 37.361

Description
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Headers - 37.361 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Headers
37.361
Metric Pin Spacing Headers 37.361
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green

Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Horizontal and Vertical
  • Open and Closed Ends
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Terminal Blocks
Product Number 37.361
Product Name Metric Pin Spacing Headers
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.219 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - 29.355 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.111 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminals - 2849.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details