Altech Corp. Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks 30.608

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.608 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks
30.608
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks 30.608
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AK300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 30.608 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.608
Terminal Blocks 30.608
PCB Terminal, 45 degree, 8 Pole, 5.00mm

PCB Terminal, 45 degree, 8 Pole, 5.00mm

Buy Now
Fort Worth, TX, USA
TERMINAL BLOCK;PCB;45 DGREE WIR;15A/300V;22-12AWG;8 POLES
70077383
TERMINAL BLOCK;PCB;45 DGREE WIR;15A/300V;22-12AWG;8 POLES 70077383
TERMINAL BLOCK;PCB;45 DGREE WIR;15A/300V;22-12AW G;8 POLES

TERMINAL BLOCK;PCB;45 DGREE WIR;15A/300V;22-12AWG;8 POLES

Supplier's Site
Fixed Terminal Blocks - 30.608 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.608
Fixed Terminal Blocks 30.608
Fixed Terminal Blocks AK300/8 PC 45DegGry

Fixed Terminal Blocks AK300/8 PC 45DegGry

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.608 30.608 70077383 30.608
Product Name Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks Terminal Blocks TERMINAL BLOCK;PCB;45 DGREE WIR;15A/300V;22-12AWG;8 POLES Fixed Terminal Blocks
Mounting Options PCB PCB PCB PCB
Termination Options Screw Clamp PCB Screw Clamp; Fixed/Solder Through Hole
Terminal Block Type PCB Terminal Blocks Single Feed Through Fixed Terminal Blocks
# of Contacts 8 8
Orientation 45 Degree Entry 45 Degree Entry 45 Degree Entry 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.314 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.105 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Fixed Terminal Blocks - 29.003IA - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
View Details