Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 32.008

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 32.008 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
32.008
Metric Pin Spacing Front Wire Circuit Terminal Blocks 32.008
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AK300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 32.008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
32.008
Terminal Blocks 32.008
PCB Terminal, Front wire, 8 Pole, 5.00mm

PCB Terminal, Front wire, 8 Pole, 5.00mm

Buy Now
Fixed Terminal Blocks - 32.008 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
32.008
Fixed Terminal Blocks 32.008
Fixed Terminal Blocks AK350/8 PCBGrn

Fixed Terminal Blocks AK350/8 PCBGrn

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 32.008 32.008 32.008
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB Through Hole
Terminal Block Type PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 8 8
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.152 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Terminals - 2220.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Terminal Blocks - 29.305 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details