Altech Corp. Terminal Blocks 29.064

Description
PCB Terminal, Front Wire, 14 Pole, 7.00m
Request a Quote
Description
PCB Terminal, Front Wire, 14 Pole, 7.00m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 29.064 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
29.064
Terminal Blocks 29.064
PCB Terminal, Front Wire, 14 Pole, 7.00m

PCB Terminal, Front Wire, 14 Pole, 7.00m

Buy Now
Fixed Terminal Blocks - 29.064 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
29.064
Fixed Terminal Blocks 29.064
Fixed Terminal Blocks PCB Terminal, Front Wire, 14 Pole, 7.00mm

Fixed Terminal Blocks PCB Terminal, Front Wire, 14 Pole, 7.00mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 29.064 29.064
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.171 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
PCB Terminal Blocks - 1468347 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2954 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details