Altech Corp. Single Pole C-Trip Manual Motor Controllers Circuit Breakers 1C60UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C60UM - Altech Corp.
Flemington, NJ, USA
Single Pole C-Trip Manual Motor Controllers Circuit Breakers
1C60UM
Single Pole C-Trip Manual Motor Controllers Circuit Breakers 1C60UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1C60UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1C60UM
Circuit Breakers 1C60UM
1C60UM, 60A, CIRCUIT BREAKER

1C60UM, 60A, CIRCUIT BREAKER

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 1C60UM 1C60UM
Product Name Single Pole C-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 60 amps 60 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole C-Trip Supplementary Circuit Breakers - 1C16UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1G125UM - Altech Corp.
Specs
Rated Current 12.5 amps
Number of Poles 1
Mounting Style Din Rail Mounted
View Details
2 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 2A;DIN Rail;1 Pole;Screw Snap;B - 70075456 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 2 amps
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1D15UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 15 amps
View Details
4 suppliers