The 1D10UM is a single-pole, DIN rail-mounted manual motor controller with thermal-magnetic tripping, rated for 480Y/277V AC at 50/60 Hz and a short-circuit withstand capacity of 10 kA when protected by a UL-listed RK5 fuse or MCCB. It has a width of 17.5 mm per pole, terminal acceptability of 18-3 AWG top and 18-2 AWG bottom (line/load reversible), and a terminal torque rating of 20 lb.in. The device operates within a temperature range of -25°C to 55°C and meets UL508, C22.2 No.14, and VDE standards. Its D-trip characteristic provides high magnetic trip settings suitable for high inrush applications such as motors and transformers.
Features:
Circuit Breaker Thermal Magnetic 10A 480V AC 42V DC Lever DIN Rail
508 480Y/277AC Breaker 1P D TRP 10A UL
1D10UM, 10A, CIRCUIT BREAKER, D CHAR, 1POLE, 277VAC UL508. FREE 2 YEAR RADWELL WARRANTY
V-EA Series
| Altech Corp. | DigiKey | Powell Electronics, Inc. | Galco Industrial Electronics | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1D10UM | 1920-1548-ND | 1D10UM | 1D10UM | 26262934 | 70076090 |
| Product Name | Manual Motor Single Pole Controllers Circuit Breakers | Circuit Breakers | Circuit Breakers | ALTH Miniature | Molded Case Circuit Breaker | CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 10A;DIN RAIL;1 POLE;DUAL TERM;D |
| Rated AC Voltage | 277 to 480 volts | 277 volts | ||||
| Rated DC Voltage | 24 to 48 volts | |||||
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps | ||
| Trip System Type | Thermal Magnetic | Thermal Magnetic | Thermal Magnetic | |||
| Number of Poles | 1 | 1 | 1 |