Altech Corp. Single Pole C-Trip Manual Motor Controllers Circuit Breakers 1C5UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C5UM - Altech Corp.
Flemington, NJ, USA
Single Pole C-Trip Manual Motor Controllers Circuit Breakers
1C5UM
Single Pole C-Trip Manual Motor Controllers Circuit Breakers 1C5UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1C5UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1C5UM
Circuit Breakers 1C5UM
1C5UM,5A, CIRCUIT BREAKER

1C5UM,5A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 5A;DIN RAIL;1 POLE;DUAL TERM;C - 70076445 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 5A;DIN RAIL;1 POLE;DUAL TERM;C
70076445
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 5A;DIN RAIL;1 POLE;DUAL TERM;C 70076445
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site
Molded Case Circuit Breaker - 26270681 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26270681
Molded Case Circuit Breaker 26270681
CIRCUIT BREAKER, UM SERIES, 5 AMP, 1 POLE, 42 VDC / 277 VAC, C TRIP, HANDLE, -25 TO 55 DEGREE C, NON-ILLUMINATED, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, UM SERIES, 5 AMP, 1 POLE, 42 VDC / 277 VAC, C TRIP, HANDLE, -25 TO 55 DEGREE C, NON-ILLUMINATED, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1C5UM 1C5UM 70076445 26270681
Product Name Single Pole C-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 5A;DIN RAIL;1 POLE;DUAL TERM;C Molded Case Circuit Breaker
Rated AC Voltage 277 to 408 volts 277 volts 277 volts
Rated DC Voltage 24 to 42 volts 42 volts
Rated Current 5 amps 5 amps 5 amps 5 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B2UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 2 amps
View Details
3 suppliers
Circuit Breakers & Accessories - 1CU50M - Powell Electronics, Inc.
Specs
Rated Current 50 amps
View Details
Circuit Breakers & Accessories - 1DU60M - Powell Electronics, Inc.
Specs
Rated Current 60 amps
View Details