The 1C4DL is a single-pole, thermal-magnetic, DIN rail-mounted miniature molded case circuit breaker for DC applications, rated at 4 A and 125 V DC, with a 10 kA short circuit interrupting capacity. It has a width of 17.5 mm, accepts copper wire terminals from 18 to 3 AWG on top and 18 to 2 AWG on bottom, and requires a terminal torque of 2 to 2.5 Nm. The device is certified to UL 489 and IEC 60947-2, with an electrical life of 6,000 switching cycles and mechanical life of 10,000 cycles. Polarity must be observed during DC connection. Ambient operating temperature ranges from -25°C to +70°C, and IP20 protection is provided.
Features:
1C4DL, 4A, CIRCUIT BREAKER, C CHAR, 1POLE, 125VDC UL489. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1C4DL | 1C4DL | 26270716 |
| Product Name | AC Single Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | Molded Case Circuit Breaker |
| Rated DC Voltage | 125 to 250 volts | ||
| Rated Current | 4 amps | 4 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 1 | 1 | |
| Features | Molded Case Circuit Breaker |