Altech Corp. AC Single Pole D-Trip Miniature Molded Case Circuit Breakers 1D3UL

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D3UL - Altech Corp.
Flemington, NJ, USA
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers
1D3UL
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers 1D3UL
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1D3UL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1D3UL
Circuit Breakers 1D3UL
1D3UL, 3A, CIRCUIT BREAKER

1D3UL, 3A, CIRCUIT BREAKER

Buy Now
Circuit Breakers - 1920-1513-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1513-ND
Circuit Breakers 1920-1513-ND
Circuit Breaker Thermal Magnetic 3A 277V AC DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 3A 277V AC DC Lever DIN Rail

Buy Now Datasheet
ALTH Miniature - 1D3UL - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1D3UL
ALTH Miniature 1D3UL
489 480Y/277AC Breaker 1P D TRP 3A UL

489 480Y/277AC Breaker 1P D TRP 3A UL

Supplier's Site
Molded Case Circuit Breaker - 26262770 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26262770
Molded Case Circuit Breaker 26262770
1D3UL, 3A, CIRCUIT BREAKER, D CHAR, 1POLE, 277VAC UL489. FREE 2 YEAR RADWELL WARRANTY

1D3UL, 3A, CIRCUIT BREAKER, D CHAR, 1POLE, 277VAC UL489. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Galco Industrial Electronics Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1D3UL 1D3UL 1920-1513-ND 1D3UL 26262770
Product Name AC Single Pole D-Trip Miniature Molded Case Circuit Breakers Circuit Breakers Circuit Breakers ALTH Miniature Molded Case Circuit Breaker
Rated AC Voltage 240 to 480 volts
Rated Current 3 amps 3 amps 3 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Features Molded Case Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B6UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 6 amps
View Details
5 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 6A;DIN Rail;1 Pole;Screw Snap;E - 70075469 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 6 amps
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1D8UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 8 amps
View Details
5 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1G16UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 16 amps
View Details
3 suppliers