The 2D25UL is a two-pole, D-trip, thermal-magnetic miniature molded case circuit breaker in the DLS9 series, designed for AC applications with a rated current of 25A and voltage rating of 480Y/277V AC. It features a 17.5mm width, DIN rail mounting, and a 10kA short circuit interrupting capacity. The device supports line/load reversibility, has a terminal torque specification of 2-2.5 Nm, and complies with UL 489 and IEC 60947-2 standards. Ambient temperature operation ranges from -25°C to 70°C, with an IP20 degree of protection. Electrical life is rated at 6,000 ON/OFF cycles, and mechanical life at 10,000 cycles. Weight is 1.74kg (3.83lb).
Features:
Circuit Breaker Thermal Magnetic 25A 480V AC DC Lever DIN Rail
| Altech Corp. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2D25UL | 2D25UL-ND | 2D25UL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | ||
| Rated Current | 25 amps | 25 amps | 25 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 2 | ||
| Features | Molded Case Circuit Breaker | Trip Indicator |