Altech Corp. Single Pole Supplementary C-Trip Circuit Breakers 1CU15R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Supplementary C-Trip Circuit Breakers - 1CU15R - Altech Corp.
Flemington, NJ, USA
Single Pole Supplementary C-Trip Circuit Breakers
1CU15R
Single Pole Supplementary C-Trip Circuit Breakers 1CU15R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 1CU15R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1CU15R
Circuit Breakers & Accessories 1CU15R
1CU15R, 15A MCB, C CHAR

1CU15R, 15A MCB, C CHAR

Buy Now
Circuit Breakers - 1920-1608-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1608-ND
Circuit Breakers 1920-1608-ND
CIR BRKR THRM-MAG 15A LEVER

CIR BRKR THRM-MAG 15A LEVER

Buy Now Datasheet
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C - 70075668 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C
70075668
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C 70075668
Circuit Breaker;Therm/Mag;To gl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C

Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C

Supplier's Site
Molded Case Circuit Breaker - 26263081 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26263081
Molded Case Circuit Breaker 26263081
1CU15R, 15A MCIRCUIT BREAKER, C CHAR, 1POLE,277VAC,UL1077. FREE 2 YEAR RADWELL WARRANTY

1CU15R, 15A MCIRCUIT BREAKER, C CHAR, 1POLE,277VAC,UL1077. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1CU15R 1CU15R 1920-1608-ND 70075668 26263081
Product Name Single Pole Supplementary C-Trip Circuit Breakers Circuit Breakers & Accessories Circuit Breakers Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C Molded Case Circuit Breaker
Rated AC Voltage 277 to 480 volts 277 volts
Rated Current 15 amps 15 amps 15 amps 15 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1 1
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1BU2M - Powell Electronics, Inc.
Specs
Rated Current 2 amps
View Details
Circuit Breakers & Accessories - 1CU15M - Powell Electronics, Inc.
Specs
Rated Current 15 amps
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C15DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B5UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers