Altech Corp. AC Double Pole D-Trip Miniature Molded Case Circuit Breakers 2D25DL

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech Corp. AC Double Pole D-Trip Miniature Molded Case Circuit Breaker, part number 2D25DL, is designed for use in DC applications with a voltage rating of 125/250V. It features a current rating of up to 25A and has a short circuit interrupting capacity of 10kA. The device is thermal magnetic and DIN rail mounted, occupying a width of 17.5mm. It operates effectively within an ambient temperature range of -25°C to +70°C and has a mechanical life of 10,000 switching cycles. The circuit breaker is suitable for applications such as telecommunication equipment and uninterruptible power supplies, and it requires correct polarity during installation.

Datasheet Summary
Powered by GS/AI

The Altech Corp. AC Double Pole D-Trip Miniature Molded Case Circuit Breaker, part number 2D25DL, is designed for use in DC applications with a voltage rating of 125/250V. It features a current rating of up to 25A and has a short circuit interrupting capacity of 10kA. The device is thermal magnetic and DIN rail mounted, occupying a width of 17.5mm. It operates effectively within an ambient temperature range of -25°C to +70°C and has a mechanical life of 10,000 switching cycles. The circuit breaker is suitable for applications such as telecommunication equipment and uninterruptible power supplies, and it requires correct polarity during installation.

Suppliers

Company
Product
Description
Supplier Links
AC Double Pole D-Trip Miniature Molded Case Circuit Breakers - 2D25DL - Altech Corp.
Flemington, NJ, USA
AC Double Pole D-Trip Miniature Molded Case Circuit Breakers
2D25DL
AC Double Pole D-Trip Miniature Molded Case Circuit Breakers 2D25DL
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 2D25DL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2D25DL
Circuit Breakers 2D25DL
2D25DL, 25A, CIRCUIT BREAKER

2D25DL, 25A, CIRCUIT BREAKER

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2D25DL 2D25DL
Product Name AC Double Pole D-Trip Miniature Molded Case Circuit Breakers Circuit Breakers
Rated DC Voltage 125 to 250 volts
Rated Current 25 amps 25 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Features Molded Case Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary D-Trip Circuit Breakers - 1DU15R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D20DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1DU1M - Powell Electronics, Inc.
Specs
Rated Current 1 amps
View Details
Single Pole Supplementary D-Trip Circuit Breakers - 1DU05R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers