The 1DU15R is a single-pole, DIN rail-mounted supplementary protector with thermal-magnetic trip protection, rated for 480Y/277V AC at 50/60Hz and a 10kA short-circuit withstand capacity. It features a positive trip indicator (red for on, green for off), complies with UL1077 as a recognized supplementary protector, and operates within a temperature range of -25°C to 60°C. The device accepts 14-3 AWG copper wire with torque values of 17.5 lb-in. (2.0 Nm) for 14-10 AWG and 25 lb-in. (2.8 Nm) for 18-16 AWG. It has an IP20 protection degree at the front window, an electrical life of 6,000 cycles, and a mechanical life of 10,000 cycles. The D-characteristic trip curve provides a high magnetic trip threshold of 10 to 20 times the rated current, making it suitable for control transformers, power supplies, and reactive loads. The device measures 17.5mm width per pole and is mounted in any orientation.
Features:
Circuit Breaker;Therm/Mag;To
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1DU15R | 1DU15R | 70075725 |
| Product Name | Single Pole Supplementary D-Trip Circuit Breakers | Circuit Breakers & Accessories | Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 15A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;D |
| Rated AC Voltage | 277 to 480 volts | 277 volts | |
| Rated Current | 15 amps | 15 amps | 15 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 1 | 1 | |
| Features | Trip Indicator |