The 1DU05R is a single-pole, DIN rail-mounted supplementary circuit protector with thermal-magnetic trip functionality, rated for 480Y/277V AC at 50/60 Hz and 48 VDC. It has a 10kA short circuit withstand rating with no backup fuse and a D-characteristic trip curve for high-inrush loads such as control transformers and power supplies. The device features a positive trip indicator (red for on, green for off), accepts 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm), and meets UL1077 recognition. It operates from -25°C to 60°C, has an electrical life of 6,000 cycles, a mechanical life of 10,000 cycles, and an IP20 protection level at the front window. The package width is 17.5mm per pole.
Features:
1DU05R, 0.5A MCIRCUIT BREAKER, D CHAR, 1POLE,277VAC,UL1077.
Circuit Breaker;Therm/Mag;To
| Altech Corp. | Powell Electronics, Inc. | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1DU05R | 1DU05R | 26262624 | 70075714 |
| Product Name | Single Pole Supplementary D-Trip Circuit Breakers | Circuit Breakers & Accessories | Molded Case Circuit Breaker | Circuit Breaker;Therm/Mag;Togl;Cur-Rtg .5A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;D |
| Rated AC Voltage | 277 to 480 volts | 277 volts | ||
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | ||
| Number of Poles | 1 | 1 | 1 | |
| Features | Trip Indicator |