The 2D16UL is a two-pole, D-trip, miniature molded case circuit breaker in the DLS9 series, designed for AC applications with a rated current of 16A and voltage rating of 480Y/277V AC. It is DIN rail mounted, has a width of 17.5 mm, and features thermal magnetic tripping with a 10kA short circuit interrupting capacity at 120/240V AC. The terminal torque range is 2 to 2.5 Nm, and it accepts copper wire from 18 to 2 AWG. It meets UL 489 and IEC 60947-2 standards, is listed for HACR applications at 40°C, and supports line/load reversibility. The ambient temperature operating range is -25°C to +70°C.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D16UL | 2D16UL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 16 amps | 16 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |