Altech Corp. Single Pole B-Trip Manual Motor Controllers Circuit Breakers 1B10UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B10UM - Altech Corp.
Flemington, NJ, USA
Single Pole B-Trip Manual Motor Controllers Circuit Breakers
1B10UM
Single Pole B-Trip Manual Motor Controllers Circuit Breakers 1B10UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1B10UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1B10UM
Circuit Breakers 1B10UM
1B10UM, 10A, CIRCUIT BREAKER

1B10UM, 10A, CIRCUIT BREAKER

Buy Now
ALTH Miniature - 1B10UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1B10UM
ALTH Miniature 1B10UM
508 480Y/277AC Breaker 1P B TRP 10A UL

508 480Y/277AC Breaker 1P B TRP 10A UL

Supplier's Site
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 10A;DIN RAIL;1 POLE;DUAL TERM;B - 70076424 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 10A;DIN RAIL;1 POLE;DUAL TERM;B
70076424
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 10A;DIN RAIL;1 POLE;DUAL TERM;B 70076424
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site
Molded Case Circuit Breaker - 26271178 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26271178
Molded Case Circuit Breaker 26271178
1B10UM, 10A, CIRCUIT BREAKER, B CHAR, 1 POLE, 277VAC UL508. FREE 2 YEAR RADWELL WARRANTY

1B10UM, 10A, CIRCUIT BREAKER, B CHAR, 1 POLE, 277VAC UL508. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Galco Industrial Electronics Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1B10UM 1B10UM 1B10UM 70076424 26271178
Product Name Single Pole B-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers ALTH Miniature CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 10A;DIN RAIL;1 POLE;DUAL TERM;B Molded Case Circuit Breaker
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 10 amps 10 amps 10 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C30UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B15UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 15 amps
View Details
4 suppliers
Circuit Breakers & Accessories - 1BU12M - Powell Electronics, Inc.
Specs
Rated Current 12 amps
View Details
Circuit Breakers & Accessories - 002243005 - Powell Electronics, Inc.
Specs
Rated Current 16 amps
View Details