The 2D16DL is a two-pole, D-trip, DC miniature molded case circuit breaker rated for 125/250V DC and 16A, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, has a width of 17.5mm, and features thermal-magnetic tripping. The terminal torque is 2 to 2.5 Nm, and it accepts copper wire from 18 to 3 AWG on top and 18 to 2 AWG on the bottom. Electrical life is rated at 6,000 operational cycles, and mechanical life at 10,000 cycles. It meets UL 489 and IEC 60947-2 standards, has an IP20 degree of protection, and operates in ambient temperatures from -25°C to +70°C. Polarity must be observed during DC connection.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D16DL | 2D16DL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 16 amps | 16 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |