The 2D03DL is a two-pole, DC-rated miniature molded case circuit breaker with a D-trip characteristic, designed for telecommunications and uninterruptible power supplies. It operates at 125/250 V DC with a 10 kA short circuit interrupting capacity. The device is DIN rail mounted, 17.5 mm wide, and requires correct polarity during installation. Terminal torque ranges from 2 Nm to 2.5 Nm, and it accepts copper wire sizes from 18 to 3 AWG on the top and 18 to 2 AWG on the bottom. Electrical life is 6,000 switching cycles, and mechanical life is 10,000 cycles. It complies with UL 489 and IEC 60947-2 standards, has an IP20 degree of protection, and operates within an ambient temperature range of -25°C to +70°C.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D03DL | 2D03DL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 0.3000 amps | 0.3000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |