Features:
Circuit Breaker Thermal Magnetic 2A 480V AC 125V DC Lever DIN Rail
1CU2L,2.0A MCIRCUIT BREAKER, C CHAR, 1POLE,277VAC,UL489. FREE 2 YEAR RADWELL WARRANTY
C*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 5 to 10 times RC.
| Altech Corp. | Powell Electronics, Inc. | DigiKey | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1CU2L | 1CU2L | 1920-1583-ND | 26263043 | 70075779 |
| Product Name | Miniature Molded Single Pole AC Case Circuit Breakers | Circuit Breakers & Accessories | Circuit Breakers | Molded Case Circuit Breaker | Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 2A;DIN Rail;1 Pole;Screw Snap;L Series;C |
| Rated AC Voltage | 240 to 480 volts | 240 to 277 volts | |||
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | Thermal Magnetic | ||
| Number of Poles | 1 | 1 | 1 | ||
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker | Trip Indicator |