The 2CU4R is a two-pole, DIN rail-mounted, thermal-magnetic supplementary protector rated for 480Y/277V AC, 50/60Hz, with a 10kA short circuit withstand capacity and a C-characteristic trip curve. It operates from -25°C to 60°C and accepts 14-3 AWG copper wire with a terminal torque of 25 lb-in (2.8 Nm). The device features a positive trip indicator (red for on, green for off), complies with UL1077 as a supplementary protector, and meets IEC/EN60898/60947-2 standards. It has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles. The unit is 17.5mm wide per pole and has IP20 protection at the front window.
Features:
2CU4R, 4A MCB,CCHAR,2POLE, 480Y/277VAC,UL1077. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2CU4R | 2CU4R | 44066696 |
| Product Name | Double Pole Supplementary C-Trip Circuit Breakers | Circuit Breakers & Accessories | Molded Case Circuit Breaker |
| Rated AC Voltage | 277 to 480 volts | ||
| Rated Current | 4 amps | 4 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 2 | 2 | |
| Features | Trip Indicator |