The 1E5UM is a single-pole, thermal-magnetic manual motor controller in the UM (V-EA) series, designed for AC motor starting and general use applications. It is DIN rail mounted with a width of 17.5 mm per pole and rated for 5.0 A at 480Y/277 V AC, 50/60 Hz. It has a short circuit withstand rating of 10 kA when protected by a UL-listed RK5 back-up fuse or MCCB. The device features an E-characteristic trip curve, optimized for high-inrush applications such as high-efficiency motors. It complies with UL508 and is listed as suitable as a motor disconnect. Terminal acceptability is 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. The operating temperature range is -25°C to 70°C, and it meets IP20 ingress protection. Mechanical endurance is rated for 10,000 operations under specified AC motor starting conditions.
Features:
UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload protection. They also can be used for AC general use, AC resistance, AC discharge lamps and AC incandescent lamps. Altech/ABL SURSUM V-EA miniature DIN rail mount circuit breakers provide an opportunity for major cost and installation time savings and superior circuit protection. Six trip characteristics are UL® listed. All trip characteristics are internationally defined and accepted. All rated currents have the same housing dimensions and terminal sizes. The V-EA can be loaded with full rated current (100% breaker). Recognized with Line/Load reversibility, i.e., power feed can be field or factory wired to the screw-cage clamp terminals at the “top,” range 18 AWG to 3 AWG, or at the “bottom,” range 18 AWG to 2 AWG. The V-EA/U is intended for OEM industrial applications. Technical Specifications. Voltage Rating: 480Y/277 VAC (480 VAC phase-to-phase, 277 VAC phase-to-ground/neut
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1E5UM | 1E5UM | 70076129 |
| Product Name | Single Pole E-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers | CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 5A;DIN RAIL;1 POLE;DUAL TERM;E |
| Rated AC Voltage | 277 to 408 volts | 277 volts | |
| Rated DC Voltage | 24 to 42 volts | ||
| Rated Current | 5 amps | 5 amps | 32 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 1 | 1 |