The 2CU12L is a two-pole, thermal-magnetic, miniature molded case circuit breaker rated for 12A at 240V AC, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (green for off/tripped, red for on). It complies with UL489 and is rated for 40°C HACR applications. Terminal torque supports 14-3 AWG copper wire at 17.5 lb-in. (2.0 Nm) and 18-16 AWG at 25 lb-in. (2.8 Nm). The operating temperature range is -25°C to 60°C, with an electrical life of 6,000 cycles and mechanical life of 10,000 cycles. Line and load terminals are reversible.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2CU12L | 2CU12L |
| Product Name | Miniature Molded Double Pole AC Case Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 12 amps | 12 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |