The 2C60UL is a two-pole, C-trip, thermal-magnetic miniature molded case circuit breaker rated for 60A at 240V AC, designed for DIN rail mounting with a width of 17.5 mm. It has a short circuit interrupting capacity of 10kA at 240V AC, complies with UL 489 and IEC 60947-2, and supports terminal wire sizes of 18-3 AWG on top and 18-2 AWG on bottom. The ambient operating temperature range is -25°C to +70°C, with a terminal torque requirement of 2 to 2.5 Nm. It is listed for use in heating, refrigerating, and air conditioning equipment under HACR Type 40°C and has an electrical life of 6,000 switching cycles. Line and load terminals are reversible, and mounting is permitted in any plane.
Features:
2C60UL, 60A, CIRCUIT BREAKER,C CHAR, 2POLE, 240VAC, UL489. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2C60UL | 2C60UL | 26278052 |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 to 480 volts | ||
| Rated Current | 60 amps | 60 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 2 | 2 | |
| Features | Molded Case Circuit Breaker |