Altech Corp. Miniature Molded Single Pole AC Case Circuit Breakers 1CU6L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU6L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Single Pole AC Case Circuit Breakers
1CU6L
Miniature Molded Single Pole AC Case Circuit Breakers 1CU6L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers - 1920-1611-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1611-ND
Circuit Breakers 1920-1611-ND
Circuit Breaker Thermal Magnetic 6A 480V AC 125V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 6A 480V AC 125V DC Lever DIN Rail

Buy Now Datasheet
Circuit Breakers & Accessories - 1CU6L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1CU6L
Circuit Breakers & Accessories 1CU6L
1CU6L,6.0A MCB, C CHAR

1CU6L,6.0A MCB, C CHAR

Buy Now
Molded Case Circuit Breaker - 26262991 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26262991
Molded Case Circuit Breaker 26262991
1CU6L,6.0A MCIRCUIT BREAKER, C CHAR, 1POLE,277VAC,UL489. FREE 2 YEAR RADWELL WARRANTY

1CU6L,6.0A MCIRCUIT BREAKER, C CHAR, 1POLE,277VAC,UL489. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 6A;DIN Rail;1 Pole;Screw Snap;L Series;C - 70075783 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 6A;DIN Rail;1 Pole;Screw Snap;L Series;C
70075783
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 6A;DIN Rail;1 Pole;Screw Snap;L Series;C 70075783
C*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 5 to 10 times RC. UL489 Listed for Branch Circuit Protection 1 Device with 2 Electrical Ratings: 6 A/240 VAC, 50.60 Hz 6 A/480 Y/277 VAC, 50/60 Hz 10 kA Interrupt Capacity 35 mm DIN Rail Mount Thermal Magnetic DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole) Positive Trip Indicator (Green-OFF/Tripped, Red-ON) Line/Load Reversible HACR Type 40°C

C*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 5 to 10 times RC.

  • UL489 Listed for Branch Circuit Protection
  • 1 Device with 2 Electrical Ratings:
    6 A/240 VAC, 50.60 Hz
    6 A/480 Y/277 VAC, 50/60 Hz
  • 10 kA Interrupt Capacity
  • 35 mm DIN Rail Mount
  • Thermal Magnetic
  • DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole)
  • Positive Trip Indicator (Green-OFF/Tripped, Red-ON)
  • Line/Load Reversible
  • HACR Type 40°C
Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1CU6L 1920-1611-ND 1CU6L 26262991 70075783
Product Name Miniature Molded Single Pole AC Case Circuit Breakers Circuit Breakers Circuit Breakers & Accessories Molded Case Circuit Breaker Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 6A;DIN Rail;1 Pole;Screw Snap;L Series;C
Rated AC Voltage 240 to 480 volts 240 to 277 volts
Rated Current 6 amps 6 amps 6 amps 6 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 1 1 1
Features Molded Case Circuit Breaker; Miniature Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D50UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 002243001 - Powell Electronics, Inc.
Specs
Rated Current 2 amps
View Details
Din Rail Mount Circuit Breaker - 34066114 - Radwell International
Specs
Rated Current 2 amps
Number of Poles 1
View Details
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B25UM - Altech Corp.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 80 volts
Rated Current 25 amps
View Details
3 suppliers