The 2C40UL is a two-pole, C-trip, thermal-magnetic miniature molded case circuit breaker rated for 40A and 240V AC, designed for DIN rail mounting with a width of 17.5 mm. It has a short circuit interrupting capacity of 10 kA at 240V AC, complies with UL 489 and IEC 60947-2, and supports line/load reversibility. Terminal connections accept 18-3 AWG copper wire, with a torque range of 2-2.5 Nm. The device operates within an ambient temperature range of -25°C to +70°C and has an electrical life of 6,000 switching cycles. Mounting orientation is flexible, and the enclosure provides IP20 protection.
Features:
Circuit Breaker Thermal Magnetic 40A 240V AC DC Lever DIN Rail
2C40UL, 40A, CIRCUIT BREAKER,C CHAR, 2POLE, 240VAC, UL489. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | DigiKey | Radwell International | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2C40UL | 2C40UL | 1920-1488-ND | 26278108 |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | Circuit Breakers | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 to 480 volts | |||
| Rated Current | 40 amps | 40 amps | 40 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | ||
| Number of Poles | 2 | 2 | ||
| Features | Molded Case Circuit Breaker | Trip Indicator |