Altech Corp. Single Pole C-Trip Manual Motor Controllers Circuit Breakers 1C10UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C10UM - Altech Corp.
Flemington, NJ, USA
Single Pole C-Trip Manual Motor Controllers Circuit Breakers
1C10UM
Single Pole C-Trip Manual Motor Controllers Circuit Breakers 1C10UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1C10UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1C10UM
Circuit Breakers 1C10UM
1C10UM,10A, CIRCUIT BREAKER

1C10UM,10A, CIRCUIT BREAKER

Buy Now
Circuit Breakers - 1920-1C10UM-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1C10UM-ND
Circuit Breakers 1920-1C10UM-ND
1C10UM,10A, CIRCUIT BREAKER

1C10UM,10A, CIRCUIT BREAKER

Buy Now Datasheet
ALTH Miniature - 1C10UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1C10UM
ALTH Miniature 1C10UM
508 480Y/277AC Breaker 1P C TRP 10A UL

508 480Y/277AC Breaker 1P C TRP 10A UL

Supplier's Site
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 10A;DIN RAIL;1 POLE;DUAL TERM;C - 70076435 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 10A;DIN RAIL;1 POLE;DUAL TERM;C
70076435
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 10A;DIN RAIL;1 POLE;DUAL TERM;C 70076435
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site
Molded Case Circuit Breaker - 26270910 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26270910
Molded Case Circuit Breaker 26270910
CIRCUIT BREAKER, 10 AMP, C CURVE, 1 POLE, 277 VAC, UL508 TYPE, DIN RAIL MOUNT, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 10 AMP, C CURVE, 1 POLE, 277 VAC, UL508 TYPE, DIN RAIL MOUNT, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Galco Industrial Electronics Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1C10UM 1C10UM 1920-1C10UM-ND 1C10UM 70076435 26270910
Product Name Single Pole C-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers Circuit Breakers ALTH Miniature CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 10A;DIN RAIL;1 POLE;DUAL TERM;C Molded Case Circuit Breaker
Rated AC Voltage 277 to 408 volts 277 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 10 amps 10 amps 10 amps 10 amps 10 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D63UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1BU1M - Powell Electronics, Inc.
Specs
Rated Current 1 amps
View Details
Single Pole C-Trip Supplementary Circuit Breakers - 1C15UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU1R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers