The Altech Corp. 2C32DL is an AC Double Pole C-Trip Miniature Molded Case Circuit Breaker designed for use in various electrical applications. It operates at a voltage rating of 480Y/277V AC and has a current rating of up to 32A. This circuit breaker features a thermal magnetic trip mechanism, providing reliable protection against overloads and short circuits with a short circuit interrupting capacity of 10kA. The device is suitable for DIN rail mounting and has a compact width of 17.5mm. It is rated for an ambient temperature range of -25°C to +70°C and can withstand mechanical shocks of up to 25g. The circuit breaker is designed for applications such as low inrush motors, resistive loads, and lighting circuits. It is also compliant with UL489 and IEC 60947-2 standards, ensuring its reliability and safety in various environments.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C32DL | 2C32DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 32 amps | 32 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |