Altech Corp. Double Pole C-Trip Supplementary Circuit Breakers 2C30UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2C30UR is a double-pole, C-characteristic supplementary protector rated for 30A at 480Y/277V AC. It is DIN rail mounted, 17.5 mm wide per pole, and features thermal-magnetic tripping. It withstands 10kA with a UL-listed Class J back-up fuse or 5kA without one. It meets UL1077 recognition with E137915 certification. Operating ambient temperature ranges from -25°C to +70°C. Terminal acceptance is 18 to 2 AWG copper wire at the bottom and 18 to 3 AWG at the top, with torque between 2 N·m and 2.5 N·m. Electrical life is 6,000 cycles, mechanical life is 10,000 cycles. IP20 protection is provided. Temperature derating is 5% per 10°C above 30°C, with additional derating for adjacent mounting beyond three poles.

Datasheet Summary
Powered by GS/AI

The 2C30UR is a double-pole, C-characteristic supplementary protector rated for 30A at 480Y/277V AC. It is DIN rail mounted, 17.5 mm wide per pole, and features thermal-magnetic tripping. It withstands 10kA with a UL-listed Class J back-up fuse or 5kA without one. It meets UL1077 recognition with E137915 certification. Operating ambient temperature ranges from -25°C to +70°C. Terminal acceptance is 18 to 2 AWG copper wire at the bottom and 18 to 3 AWG at the top, with torque between 2 N·m and 2.5 N·m. Electrical life is 6,000 cycles, mechanical life is 10,000 cycles. IP20 protection is provided. Temperature derating is 5% per 10°C above 30°C, with additional derating for adjacent mounting beyond three poles.

Suppliers

Company
Product
Description
Supplier Links
Double Pole C-Trip Supplementary Circuit Breakers - 2C30UR - Altech Corp.
Flemington, NJ, USA
Double Pole C-Trip Supplementary Circuit Breakers
2C30UR
Double Pole C-Trip Supplementary Circuit Breakers 2C30UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2C30UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2C30UR
Circuit Breakers & Accessories 2C30UR
2C30UR, 30A, MCB, C CHAR

2C30UR, 30A, MCB, C CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2C30UR 2C30UR
Product Name Double Pole C-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 30 amps 30 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Supplementary Circuit Breakers - 1B25UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU4R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C6UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 6 amps
View Details
4 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU40L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers