The Altech Corp. 2C16DL is an AC Double Pole C-Trip Miniature Molded Case Circuit Breaker designed for thermal magnetic operation. It is suitable for use in applications requiring a short circuit interrupting capacity of 10kA. The device operates at a voltage rating of 480Y/277V AC and supports a current rating of 16A. It features a compact DIN rail mount design with a width of 17.5mm, making it suitable for space-constrained installations. The breaker is rated for an ambient temperature range of -25°C to +70°C and has a mechanical life of 10,000 switching cycles. It is compliant with UL 489 and IEC 60947-2 standards, ensuring reliability and safety in various electrical applications.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C16DL | 2C16DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 16 amps | 16 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |