Altech Corp. Double Pole C-Trip Supplementary Circuit Breakers 2C15UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2C15UR is a two-pole, C-characteristic supplementary circuit breaker rated for 15 A at 480Y/277 V AC, designed for load-side protection of sensitive electronics, power supplies, and appliance circuits. It is DIN rail mounted with a width of 17.5 mm per pole, features thermal-magnetic tripping, and has a short circuit withstand rating of 10 kA with a UL-listed Class J back-up fuse or 5 kA without one. It operates within an ambient temperature range of -25°C to +70°C, accepts copper wire from 18 to 2 AWG on the bottom terminals, and has a terminal torque specification of 2 to 2.5 Nm. The device is UL 1077 recognized and complies with IP20 ingress protection. Electrical and mechanical life ratings are 6,000 and 10,000 switching cycles, respectively.

Datasheet Summary
Powered by GS/AI

The 2C15UR is a two-pole, C-characteristic supplementary circuit breaker rated for 15 A at 480Y/277 V AC, designed for load-side protection of sensitive electronics, power supplies, and appliance circuits. It is DIN rail mounted with a width of 17.5 mm per pole, features thermal-magnetic tripping, and has a short circuit withstand rating of 10 kA with a UL-listed Class J back-up fuse or 5 kA without one. It operates within an ambient temperature range of -25°C to +70°C, accepts copper wire from 18 to 2 AWG on the bottom terminals, and has a terminal torque specification of 2 to 2.5 Nm. The device is UL 1077 recognized and complies with IP20 ingress protection. Electrical and mechanical life ratings are 6,000 and 10,000 switching cycles, respectively.

Suppliers

Company
Product
Description
Supplier Links
Double Pole C-Trip Supplementary Circuit Breakers - 2C15UR - Altech Corp.
Flemington, NJ, USA
Double Pole C-Trip Supplementary Circuit Breakers
2C15UR
Double Pole C-Trip Supplementary Circuit Breakers 2C15UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2C15UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2C15UR
Circuit Breakers & Accessories 2C15UR
2C15UR, 15A, MCB, C CHAR

2C15UR, 15A, MCB, C CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2C15UR 2C15UR
Product Name Double Pole C-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 15 amps 15 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C15DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B4UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E15UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 15 amps
View Details
4 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU15L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers